Nexperia B.V. 40 V; 2 A NPN low VCEsat transistor PBSS4240ZX

Description
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low VCEsat (BISS) transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 40 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A and collector-emitter saturation resistance of 275 mΩ under specified conditions. The device is AEC-Q101 qualified and supports applications including DC-to-DC conversion, supply line switching, battery charging, LCD backlighting, and inductive load driving. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on FR4 PCB. Operating junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN low VCEsat (BISS) transistor in a SOT223 (SC-73) surface-mounted plastic package, rated for 40 V collector-emitter voltage and 2 A continuous collector current, with a peak collector current of 3 A and collector-emitter saturation resistance of 275 mΩ under specified conditions. The device is AEC-Q101 qualified and supports applications including DC-to-DC conversion, supply line switching, battery charging, LCD backlighting, and inductive load driving. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on FR4 PCB. Operating junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
40 V; 2 A NPN low VCEsat transistor - PBSS4240ZX - Nexperia B.V.
Nijmegen, Netherlands
40 V; 2 A NPN low VCEsat transistor
PBSS4240ZX
40 V; 2 A NPN low VCEsat transistor PBSS4240ZX
PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS4240ZXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240ZXTR-ND
Single Bipolar Transistors 1727-PBSS4240ZXTR-ND
Bipolar (BJT) Transistor Surface Mount SOT-223

Bipolar (BJT) Transistor Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4240ZXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240ZXDKR-ND
Single Bipolar Transistors 1727-PBSS4240ZXDKR-ND
TRANS NPN 40V 2A SOT223

TRANS NPN 40V 2A SOT223

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4240ZXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4240ZXCT-ND
Single Bipolar Transistors 1727-PBSS4240ZXCT-ND
TRANS NPN 40V 2A SOT223

TRANS NPN 40V 2A SOT223

Buy Now Datasheet
Bipolar Trans, Npn, 40V, 2A, Sc-73 Rohs Compliant Nexperia - 74AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Trans, Npn, 40V, 2A, Sc-73 Rohs Compliant Nexperia
74AH1023
Bipolar Trans, Npn, 40V, 2A, Sc-73 Rohs Compliant Nexperia 74AH1023
BIPOLAR TRANS, NPN, 40V, 2A, SC-73 ROHS COMPLIANT: YES

BIPOLAR TRANS, NPN, 40V, 2A, SC-73 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4240ZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4240ZX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4240ZX
TRANS NPN 40V 2A SOT223

TRANS NPN 40V 2A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS4240ZX
Bipolar Transistors - BJT PBSS4240ZX
Bipolar Transistors - BJT 40V 2A NPN low VCEsat (BISS) trans

Bipolar Transistors - BJT 40V 2A NPN low VCEsat (BISS) trans

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4240ZX 1727-PBSS4240ZXTR-ND 74AH1023 PBSS4240ZX PBSS4240ZX
Product Name 40 V; 2 A NPN low VCEsat transistor Single Bipolar Transistors Bipolar Trans, Npn, 40V, 2A, Sc-73 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistor - BC807-40QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
45 V, 100 mA NPN/PNP general-purpose double transistors - BC847RAPNZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers