40 V NPN low Vₓₑsat transistor in a SOT457 (SC-74) surface-mounted plastic package with six leads, designed for high-efficiency power switching applications. It supports a continuous collector current of 4 A and a peak collector current of 15 A, with a collector-emitter saturation resistance as low as 55 mΩ at 6 A collector current and 600 mA base current. The device is rated for a maximum junction temperature of 150 °C and conforms to IEC 60134 for absolute maximum ratings.
NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS5440D
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 40V 4A 150MHz 1.1W Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN 40V 4A 150MHz 1.1W Surface Mount 6-TSOP
Bipolar (BJT) Transistor NPN 40V 4A 150MHz 1.1W Surface Mount 6-TSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086491-PBSS4440D,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
PBSS4440D - 40 V NPN low VCEsat (BISS) transistor TSOP 6-Pin Product overview: PBSS4440D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4440D,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, NPN, 40 V, 150 MHz, 1.1 W, 4 A, 300 RoHS Compliant: Yes
TRANS NPN 40V 4A 6TSOP
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4440D,115 | 1727-5758-6-ND | 1086491-PBSS4440D,115 | 276-PBSS4440D,115 | 34R4425 | PBSS4440D,115 |
| Product Name | 40 V, 4 A NPN low VCEsat transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS4440D,115 | 40 V Bipolar Transistor | Bipolar (Bjt) Single Transistor, Npn, 40 V, 150 Mhz, 1.1 W, 4 A, 300 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT3; 6-TSOP | TO-3 | AEC-Q100 | |
| Polarity | NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive |