PBSS2515YPN is a matched NPN/PNP transistor pair with a 15 V collector-emitter voltage rating and low collector-emitter saturation resistance, designed for general purpose switching and battery-powered applications. It is housed in a TSSOP6 (SOT363) surface-mount package measuring 2.1 mm x 1.25 mm x 0.95 mm. Each transistor supports a peak collector current of 1 A and has a collector-emitter saturation resistance of 300 to 500 mΩ at 500 mA collector current and 50 mA base current. Total power dissipation is rated at 300 mW with proper PCB mounting. The device complies with the IEC 60134 Absolute Maximum Rating System.
NPN/PNP low VCEsat transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor Array NPN, PNP 15V 500mA 420MHz, 280MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 15V 500mA 420MHz, 280MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array NPN, PNP 15V 500mA 420MHz, 280MHz 300mW Surface Mount 6-TSSOP
PBSS2515YPN - 15 V low VCEsat NPN/PNP transistor TSSOP 6-Pin Product overview: PBSS2515YPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 V, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 15 V, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS2515YPN,115 can be used for catalog matching and distributor lookup.
15V 300mW 150@100mA,2V 500mA NPN+PNP SOT-363 Bipolar Transistors - BJT ROHS
TRANS, NPN/PNP, 15V, 0.5A, 0.2W; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:15V; DC Collector Current:500mA; Power Dissipation Pd:200mW; DC Current Gain hFE:90hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN/PNP 15V 0.5A 6TSSOP
TRANS NPN/PNP 15V 0.5A 6TSSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS2515YPN,115 | 1727-5719-1-ND | 277-PBSS2515YPN,115 | PBSS2515YPN,115 | 74AH1009 | PBSS2515YPN,115 | PBSS2515YPN,115 |
| Product Name | 15 V low VCEsat NPN/PNP transistor | Bipolar Transistor Arrays | 15 V TSSOP Bipolar Transistor | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Trans, Npn/pnp, 15V, 0.5A, 0.2W; Transistor Polarity Nexperia | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | |||
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 15 volts | 15 volts | 15 volts | ||||
| fT | 420 MHz |