Bipolar (BJT) Transistor NPN 20V 4A 100MHz 1.1W Surface Mount 6-TSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086402-PBSS301ND,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 420mV @ 600mA, 6A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
PBSS301ND - 20 V, 4 A NPN low VCEsat (BISS) transistor TSOP 6-Pin Product overview: PBSS301ND,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 4 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 4 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS301ND,115 can be used for catalog matching and distributor lookup.
TRANS NPN 20V 4A 6TSOP
TRANS NPN 20V 4A 6TSOP
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1727-3892-2-ND | 1086402-PBSS301ND,115 | 276-PBSS301ND,115 | PBSS301ND,115 | PBSS301ND,115 | 29AK2874 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - PBSS301ND,115 | 20 V 4 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia |
| Polarity | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | SC-74, SOT-457 | SOT3; 6-TSOP | SC-74, SOT-457 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4000 milliamps | 4000 milliamps |