PBSS4041SPN - 60 V NPN/PNP low V_CEsat (BISS) transistor SOIC 8-Pin Product overview: PBSS4041SPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, SOIC, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4041SPN,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 959896-PBSS4041SPN,1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2.3W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 6.7A, 5.9A
Transistor Type: NPN, PNP
Vce Saturation (Max) @ Ib, Ic: 350mV @ 350mA, 7A, 275mV @ 400mA, 4A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 150 @ 4A, 2V / 150 @ 2A, 2V
Frequency - Transition: 130MHz, 110MHz
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): PBLS2002S,115; PBLS2001S,115; PBLS2003S,115; ULN2003AS16-13; ULN2002AS16-13; ULN2004AS16-13PBSS40
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: PBSS4041SPN,115-ND,5
Base Product Number: PBSS4041SPN
Product Status: Obsolete
Bipolar (BJT) Transistor Array NPN, PNP 60V 6.7A, 5.9A 130MHz, 110MHz 2.3W Surface Mount 8-SO
TRANS NPN/PNP 60V 6.7A/5.9A 8SO
TRANSISTOR, NPN/PNP, 60V, SOIC-8; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:6.7A; Power Dissipation Pd:860mW; DC Current Gain hFE:75hFE; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 277-PBSS4041SPN,115 | 959896-PBSS4041SPN,115 | 1727-5110-2-ND | PBSS4041SPN,115 | 93X4523 |
| Product Name | 60 V SOIC Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn/pnp, 60V, Soic-8; Transistor Polarity Nexperia |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | ||
| IC(max) | 6700 to 5900 milliamps | 6700 to 5900 milliamps | |||
| Power Gain | 150 dB | ||||
| Operating Frequency | 130 to 110 MHz |