NPN low VCEsat transistor in a small SOT23 plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. The collector-emitter saturation voltage is 200 mV at 1 A collector current and 100 mA base current, with a saturation resistance of 200 mΩ. The device is rated for a junction temperature up to 150 °C and dissipates up to 1.25 W under pulsed conditions. The SOT23 package is surface-mounted and compatible with reflow and wave soldering profiles.
NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T.
Features and benefits
Applications
Win Source Part Number: 1377221-PBSS4160TVL
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Package: Tape & Reel
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PBSS4160
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 1mA, 5V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA
Frequency - Transition: 220MHz
Power - Max: 400 mW
TRANS NPN 60V 1A TO-236AB
Bipolar (BJT) Transistor NPN 60V 1A 220MHz 400mW Surface Mount TO-236AB
TRANS NPN 60V 1A TO-236AB
BIPOLAR TRANS, NPN, 60V, 0.9A, TO-236AB ROHS COMPLIANT: YES
Bipolar Transistors - BJT BL Bipolar Discretes
TRANS NPN 60V 1A TO236AB
| Nexperia B.V. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4160TVL | 1377221-PBSS4160TVL | 1727-PBSS4160TVLDKR-ND | 74AH1021 | PBSS4160TVL | PBSS4160TVL |
| Product Name | 60 V, 1 A NPN low VCEsat (BISS) transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Trans, Npn, 60V, 0.9A, To-236Ab Rohs Compliant Nexperia | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-236AB | |
| Transistor Grade / Operating Range | Industrial; Automotive | |||||
| Polarity | NPN | NPN | NPN |