Nexperia B.V. 40 V, 0.5 A NPN low VCEsat transistor PBSS2540MB,315

Description
NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Drivers in low supply voltage applications (e.g. lamps and LEDs)
Request a Quote
Description
NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Drivers in low supply voltage applications (e.g. lamps and LEDs)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V, 0.5 A NPN low VCEsat (BISS) transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package with a body size of 1.0 x 0.6 x 0.37 mm and a maximum height of 0.37 mm. It has a collector current rating of 500 mA, a peak collector current of 1 A, and a collector-emitter saturation voltage of 250 mV at 500 mA collector current and 50 mA base current. The device is AEC-Q101 qualified for automotive applications. PNP complement is PBSS3540MB.

Datasheet Summary
Powered by GS/AI

40 V, 0.5 A NPN low VCEsat (BISS) transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package with a body size of 1.0 x 0.6 x 0.37 mm and a maximum height of 0.37 mm. It has a collector current rating of 500 mA, a peak collector current of 1 A, and a collector-emitter saturation voltage of 250 mV at 500 mA collector current and 50 mA base current. The device is AEC-Q101 qualified for automotive applications. PNP complement is PBSS3540MB.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.5 A NPN low VCEsat transistor - PBSS2540MB,315 - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.5 A NPN low VCEsat transistor
PBSS2540MB,315
40 V, 0.5 A NPN low VCEsat transistor PBSS2540MB,315
NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High efficiency due to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Drivers in low supply voltage applications (e.g. lamps and LEDs)

NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

PNP complement: PBSS3540MB.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High efficiency due to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Drivers in low supply voltage applications (e.g. lamps and LEDs)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS2540MB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS2540MB,315TR-ND
Single Bipolar Transistors 1727-PBSS2540MB,315TR-ND
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS2540MB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS2540MB,315CT-ND
Single Bipolar Transistors 1727-PBSS2540MB,315CT-ND
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS2540MB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS2540MB,315DKR-ND
Single Bipolar Transistors 1727-PBSS2540MB,315DKR-ND
Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Bipolar (BJT) Transistor NPN 40V 500mA 450MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Singapore, Singapore
40 V 0.5 A DFN Bipolar Transistor
276-PBSS2540MB,315
40 V 0.5 A DFN Bipolar Transistor 276-PBSS2540MB,315
PBSS2540MB - 40 V, 0.5 A NPN low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS2540MB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.5 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.5 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS2540MB,315 can be used for catalog matching and distributor lookup.

PBSS2540MB - 40 V, 0.5 A NPN low VCEsat (BISS) transistor DFN 3-Pin Product overview: PBSS2540MB,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 0.5 A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 0.5 A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS2540MB,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS2540MB,315 - 888594-PBSS2540MB,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS2540MB,315
888594-PBSS2540MB,315
TRANSISTORS - Transistors (BJT) - Single - PBSS2540MB,315 888594-PBSS2540MB,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 888594-PBSS2540MB,31 5 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 500 mA 450MHz 250 mW Surface Mount DFN1006B-3 Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PBSS2540 Categories: Discrete Semiconductor Products Case / Package: DFN1006B-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-10516-2-ND, 568-10516-6, 934065876315, 568-10516-2, 1727-1295-6, 568-10516-1, 1727-1295-2, 568-10516-6-ND, 568-10516-1-ND, PBSS2540MB,315-ND, 1727-1295-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888594-PBSS2540MB,315
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 500 mA 450MHz 250 mW Surface Mount DFN1006B-3
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PBSS2540
Categories: Discrete Semiconductor Products
Case / Package: DFN1006B-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-10516-2-ND, 568-10516-6, 934065876315, 568-10516-2, 1727-1295-6, 568-10516-1, 1727-1295-2, 568-10516-6-ND, 568-10516-1-ND, PBSS2540MB,315-ND, 1727-1295-1

Buy Now Datasheet
Trans, Bipolar, Npn, 40V, 0.5A, Dfn1006B Rohs Compliant Nexperia - 74AH1011 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 40V, 0.5A, Dfn1006B Rohs Compliant Nexperia
74AH1011
Trans, Bipolar, Npn, 40V, 0.5A, Dfn1006B Rohs Compliant Nexperia 74AH1011
TRANS, BIPOLAR, NPN, 40V, 0.5A, DFN1006B ROHS COMPLIANT: YES

TRANS, BIPOLAR, NPN, 40V, 0.5A, DFN1006B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS2540MB,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS2540MB,315
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS2540MB,315
TRANS NPN 40V 0.5A DFN1006B-3

TRANS NPN 40V 0.5A DFN1006B-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS2540MB,315 1727-PBSS2540MB,315TR-ND 276-PBSS2540MB,315 888594-PBSS2540MB,315 74AH1011 PBSS2540MB,315
Product Name 40 V, 0.5 A NPN low VCEsat transistor Single Bipolar Transistors 40 V 0.5 A DFN Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS2540MB,315 Trans, Bipolar, Npn, 40V, 0.5A, Dfn1006B Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT883B SOT883B 3-XFDFN SOT3; DFN1006B-3 TO-3 AEC-Q100
Polarity NPN NPN NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details