NPN/PNP low V<sub>CEsat</sub> transistor pair in a SOT457 (SC-74) plastic package, with a collector-emitter voltage rating of 40 V, a DC collector current of 1.35 A for the NPN and -1.1 A for the PNP, and a peak collector current of 3 A. The device has a collector-emitter saturation voltage as low as 60 mV at 100 mA collector current and 100 mA base current, and a total power dissipation of 600 mW per device when mounted on a printed-circuit board. Thermal resistance from junction to ambient is 110 K/W under pulsed conditions. The package has six leads with emitter, base, and collector functions on pins 1/4, 2/5, and 6/3 respectively. It is AEC-Q101 qualified.
NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) plastic package.
Features and benefits
Applications
PBSS4240DPN - 40 V low VCEsat NPN/PNP transistor TSOP 6-Pin Product overview: PBSS4240DPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4240DPN,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 40V 1.35A, 1.1A 150MHz 1.1W Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 1.35A, 1.1A 150MHz 1.1W Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 1.35A, 1.1A 150MHz 1.1W Surface Mount 6-TSOP
TRANS NPN/PNP 40V 6TSOP
Bipolar (BJT) Array Transistor, General Purpose, NPN, PNP, 40 V, 310 mW, 1.35 A, 300, SOT-457 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, PNP, 40 V, 310 mW, 1.35 A, 300, SOT-457 RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS4240DPN,115 | 277-PBSS4240DPN,115 | 1727-3945-2-ND | PBSS4240DPN,115 | 93X4531 |
| Product Name | 40 V low VCEsat NPN/PNP transistor | 40 V Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Array Transistor, General Purpose, Npn, Pnp, 40 V, 310 Mw, 1.35 A, 300, Sot-457 Rohs Compliant Nexperia |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | AEC-Q100 | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP | |||
| Transistor Grade / Operating Range | Automotive |