ROHM Semiconductor USA, LLC 0.15W Bipolar Transistor UMF4

Description
TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15W Bipolar Transistor
293-UMF4
0.15W Bipolar Transistor 293-UMF4
TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4 can be used for catalog matching and distributor lookup.

TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4 - 048510-UMF4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4
048510-UMF4
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4 048510-UMF4
Manufacturer: Rohm Semiconductor Win Source Part Number: 048510-UMF4 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 20 @ 20mA, 5V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048510-UMF4
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 260MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT6
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 20mA, 5V / 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-UMF4 048510-UMF4
Product Name 0.15W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4
Polarity NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP
Unlock Full Specs
to access all available technical data