ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M4TB SP8M4TB

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964246-SP8M4TB Packaging: Cut Tape Current Rating: 9 A Mounting: SMD (SMT) Power Dissipation: 2 W Number of Pins: 8 Rise Time: 50 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 110 ns Drain to Source Resistance: 18 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964246-SP8M4TB Packaging: Cut Tape Current Rating: 9 A Mounting: SMD (SMT) Power Dissipation: 2 W Number of Pins: 8 Rise Time: 50 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 110 ns Drain to Source Resistance: 18 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M4TB - 964246-SP8M4TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M4TB
964246-SP8M4TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M4TB 964246-SP8M4TB
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964246-SP8M4TB Packaging: Cut Tape Current Rating: 9 A Mounting: SMD (SMT) Power Dissipation: 2 W Number of Pins: 8 Rise Time: 50 ns Fall Time: 70 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 7 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 110 ns Drain to Source Resistance: 18 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964246-SP8M4TB
Packaging: Cut Tape
Current Rating: 9 A
Mounting: SMD (SMT)
Power Dissipation: 2 W
Number of Pins: 8
Rise Time: 50 ns
Fall Time: 70 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 7 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 110 ns
Drain to Source Resistance: 18 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
30V 9A 7A MOSFET Transistor
289-SP8M4TB
30V 9A 7A MOSFET Transistor 289-SP8M4TB
MOSFET 30V 9A/7A 8SOP Product overview: SP8M4TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M4TB can be used for catalog matching and distributor lookup.

MOSFET 30V 9A/7A 8SOP Product overview: SP8M4TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M4TB can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 846-SP8M4TBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8M4TBTR-ND
FET, MOSFET Arrays 846-SP8M4TBTR-ND
MOSFET 30V 9A/7A 8SOP

MOSFET 30V 9A/7A 8SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M4TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M4TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M4TB
MOSFET 30V 9A/7A 8SOP

MOSFET 30V 9A/7A 8SOP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
SP8M4TB
MOSFET SP8M4TB
MOSFET TRANS MOSFET N/PCH 30V 9A/7A 8PIN

MOSFET TRANS MOSFET N/PCH 30V 9A/7A 8PIN

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 964246-SP8M4TB 289-SP8M4TB 846-SP8M4TBTR-ND SP8M4TB SP8M4TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M4TB 30V 9A 7A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
V(BR)DSS 30 volts
rDS(on) 0.0180 ohms
PD 2000 milliwatts 2 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 20A DPAK MOSFET Transistor - 278-AUIRFR4105ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers