ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8J66FRATB

Description
Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-SP8J66FRATBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8J66FRATBTR-ND
FET, MOSFET Arrays 846-SP8J66FRATBTR-ND
Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP

Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
9A MOSFET Transistor
289-SP8J66FRATB
9A MOSFET Transistor 289-SP8J66FRATB
MOSFET 2P-CH 9A 8SOP Product overview: SP8J66FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J66FRATB can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 9A 8SOP Product overview: SP8J66FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J66FRATB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1143540-SP8J66FRATB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1143540-SP8J66FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1143540-SP8J66FRATB
Win Source Part Number: 1143540-SP8J66FRATB Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 9A (Ta) Rds On (Max) @ Id, Vgs: 18.5mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-SP8J66FRATBDKR,8 46-SP8J66FRATBTR,846 -SP8J66FRATBCT Base Product Number: SP8J66

Win Source Part Number: 1143540-SP8J66FRATB
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 9A (Ta)
Rds On (Max) @ Id, Vgs: 18.5mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SP8J66FRATBDKR,846-SP8J66FRATBTR,846-SP8J66FRATBCT
Base Product Number: SP8J66

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8J66FRATB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8J66FRATB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8J66FRATB
MOSFET 2P-CH 9A 8SOP

MOSFET 2P-CH 9A 8SOP

Supplier's Site
Mosfet, Aec-Q101, Dual P-Ch, 30V, Sop Rohs Compliant Rohm - 69AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual P-Ch, 30V, Sop Rohs Compliant Rohm
69AH2521
Mosfet, Aec-Q101, Dual P-Ch, 30V, Sop Rohs Compliant Rohm 69AH2521
MOSFET, AEC-Q101, DUAL P-CH, 30V, SOP ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL P-CH, 30V, SOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-SP8J66FRATBTR-ND 289-SP8J66FRATB 1143540-SP8J66FRATB SP8J66FRATB 69AH2521
Product Name FET, MOSFET Arrays 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual P-Ch, 30V, Sop Rohs Compliant Rohm
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 Automotive TO-3
Transistor Grade / Operating Range Automotive
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data