Bipolar (BJT) Transistor Array 2 PNP Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Bipolar Transistors - Pre-Biased PNP+PNP SOT-363 10kO Input Resist
PNP+PNP DIGITAL TRANSISTOR (CORR
TRANS, PNP, AEC-Q101, 10K, SOT-353; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor Ratio, R1 / R2:-; RF Transistor Case:SOT-353 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | UMB4NFHATNTR-ND | UMB4NFHATN | UMB4NFHATN | 89Y7404 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, Aec-Q101, 10K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm |
| Polarity | PNP | PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | TO-3; SOT3 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |