ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased UMD25NTR

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - 846-UMD25NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-UMD25NTR-ND
Bipolar Transistor Arrays, Pre-Biased 846-UMD25NTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 846-UMD25NCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-UMD25NCT-ND
Bipolar Transistor Arrays, Pre-Biased 846-UMD25NCT-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 846-UMD25NDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-UMD25NDKR-ND
Bipolar Transistor Arrays, Pre-Biased 846-UMD25NDKR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased - 1140923-UMD25NTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased
1140923-UMD25NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased 1140923-UMD25NTR
Win Source Part Number: 1140923-UMD25NTR Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 250MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMT6 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Resistor - Base (R1): 2.2kOhms Resistor - Emitter Base (R2): 47kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-UMD25NDKR,846-UM D25NTR,846-UMD25NCT Base Product Number: UMD25

Win Source Part Number: 1140923-UMD25NTR
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 1 NPN, 1 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMT6
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2kOhms
Resistor - Emitter Base (R2): 47kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-UMD25NDKR,846-UMD25NTR,846-UMD25NCT
Base Product Number: UMD25

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-UMD25NTR
Bipolar Transistor 293-UMD25NTR
UMD25N IS A DIGITAL TRANSISTOR C Product overview: UMD25NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMD25NTR can be used for catalog matching and distributor lookup.

UMD25N IS A DIGITAL TRANSISTOR C Product overview: UMD25NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMD25NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMD25NTR - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
UMD25NTR
Bipolar Transistor Arrays, Pre-Biased UMD25NTR
UMD25N IS A DIGITAL TRANSISTOR C

UMD25N IS A DIGITAL TRANSISTOR C

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMD25NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMD25NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMD25NTR
UMD25N IS A DIGITAL TRANSISTOR C

UMD25N IS A DIGITAL TRANSISTOR C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 846-UMD25NTR-ND 1140923-UMD25NTR 293-UMD25NTR UMD25NTR UMD25NTR
Product Name Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP NPN; PNP 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 to 100000 milliamps 100 milliamps 100 milliamps
Power Gain 80 dB
Operating Frequency 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data