Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
PNP+NPN DIGITAL TRANSISTOR (WITH
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES
PNP+NPN DIGITAL TRANSISTOR (WITH
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-UMD9NFHADKR-ND | UMD9NFHATR | 78AH7919 | UMD9NFHATR |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Digital Transistor, 50V, 0.1A Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts |