Automotive MOSFETs
SP8K5FRA is a Power MOSFET with Low on-resistance, suitable for switching. It is a highly reliable product for automotive.
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | SP8K5FRA | SP8K5FRA |
| Product Name | 4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) | 30V Nch+Nch Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 3500 milliamps | 3500 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |