ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K3FD5TB1 SP8K3FD5TB1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 337946-SP8K3FD5TB1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 337946-SP8K3FD5TB1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K3FD5TB1 - 337946-SP8K3FD5TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K3FD5TB1
337946-SP8K3FD5TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K3FD5TB1 337946-SP8K3FD5TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 337946-SP8K3FD5TB1 Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 337946-SP8K3FD5TB1
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
30V MOSFET Transistor - 289-SP8K3FD5TB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V MOSFET Transistor
289-SP8K3FD5TB1
30V MOSFET Transistor 289-SP8K3FD5TB1
MOSFET 2N-CH 30V 8SOP Product overview: SP8K3FD5TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3FD5TB1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8SOP Product overview: SP8K3FD5TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3FD5TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K3FD5TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K3FD5TB1
MOSFET 2N-CH 30V 8SOP

MOSFET 2N-CH 30V 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 337946-SP8K3FD5TB1 289-SP8K3FD5TB1 SP8K3FD5TB1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K3FD5TB1 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - AUIRFR4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers