ROHM Semiconductor USA, LLC 20V 2.5A MOSFET Transistor TT8K1TR

Description
MOSFET 2N-CH 20V 2.5A 8TSST Product overview: TT8K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8K1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 2.5A 8TSST Product overview: TT8K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8K1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A MOSFET Transistor
289-TT8K1TR
20V 2.5A MOSFET Transistor 289-TT8K1TR
MOSFET 2N-CH 20V 2.5A 8TSST Product overview: TT8K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8K1TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.5A 8TSST Product overview: TT8K1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8K1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8K1TR - 1114852-TT8K1TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8K1TR
1114852-TT8K1TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8K1TR 1114852-TT8K1TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1114852-TT8K1TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 1.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-TSST Maximum Power Dissipation: 1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.5A Gate-Source Threshold Voltage: 1V @ 1mA Max Gate Charge: 3.6nC @ 4.5V Max Input Capacitance: 260pF @ 10V Maximum Rds On at Id,Vgs: 72 mOhm @ 2.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1114852-TT8K1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 1.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 3.6nC @ 4.5V
Max Input Capacitance: 260pF @ 10V
Maximum Rds On at Id,Vgs: 72 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - TT8K1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
TT8K1TR-ND
FET, MOSFET Arrays TT8K1TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1W Surface Mount 8-TSST

Mosfet Array 2 N-Channel (Dual) 20V 2.5A 1W Surface Mount 8-TSST

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TT8K1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TT8K1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TT8K1TR
MOSFET 2N-CH 20V 2.5A 8TSST

MOSFET 2N-CH 20V 2.5A 8TSST

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
TT8K1TR
MOSFET TT8K1TR
MOSFET 1.5V Drive Nch+Nch MOSFET

MOSFET 1.5V Drive Nch+Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-TT8K1TR 1114852-TT8K1TR TT8K1TR-ND TT8K1TR TT8K1TR
Product Name 20V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8K1TR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0027 kS
PD 1.25 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data