ROHM Semiconductor USA, LLC MOSFETs SP8M3HZGTB

Description
30V Nch+Pch Power MOSFET
Request a Quote Datasheet
Description
30V Nch+Pch Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2224380 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224380
MOSFETs 2224380
30V Nch+Pch Power MOSFET

30V Nch+Pch Power MOSFET

Supplier's Site
MOSFETs - 2224379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224379
MOSFETs 2224379
30V Nch+Pch Power MOSFET

30V Nch+Pch Power MOSFET

Supplier's Site
MOSFETs - 2224380P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224380P
MOSFETs 2224380P
30V Nch+Pch Power MOSFET

30V Nch+Pch Power MOSFET

Supplier's Site
FET, MOSFET Arrays - 846-SP8M3HZGTBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8M3HZGTBCT-ND
FET, MOSFET Arrays 846-SP8M3HZGTBCT-ND
Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8M3HZGTBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8M3HZGTBDKR-ND
FET, MOSFET Arrays 846-SP8M3HZGTBDKR-ND
Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8M3HZGTBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8M3HZGTBTR-ND
FET, MOSFET Arrays 846-SP8M3HZGTBTR-ND
Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array N and P-Channel 30V 5A (Ta), 4.5A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Mosfet, N & P-Ch, 30V, 5A, Sop Rohs Compliant Rohm - 91AH9088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N & P-Ch, 30V, 5A, Sop Rohs Compliant Rohm
91AH9088
Mosfet, N & P-Ch, 30V, 5A, Sop Rohs Compliant Rohm 91AH9088
MOSFET, N & P-CH, 30V, 5A, SOP ROHS COMPLIANT: YES

MOSFET, N & P-CH, 30V, 5A, SOP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M3HZGTB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M3HZGTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M3HZGTB
MOSFET N/P-CH 30V 5A/4.5A 8SOP

MOSFET N/P-CH 30V 5A/4.5A 8SOP

Supplier's Site
FET, MOSFET Arrays - SP8M3HZGTB - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SP8M3HZGTB
FET, MOSFET Arrays SP8M3HZGTB
30V NCH+PCH POWER MOSFET. SP8M3H

30V NCH+PCH POWER MOSFET. SP8M3H

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2224380 846-SP8M3HZGTBCT-ND 91AH9088 SP8M3HZGTB SP8M3HZGTB
Product Name MOSFETs FET, MOSFET Arrays Mosfet, N & P-Ch, 30V, 5A, Sop Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOP "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel; N and P-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AUIRG4BC30U-S-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tube
View Details
6 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details