P-Channel 20V 2.4A (Ta) 1.25W (Ta) Surface Mount 8-TSST
MOSFET P-CH 20V 2.4A 8TSST Product overview: TT8U2TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TT8U2TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 096557-TT8U2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 6.7nC @ 4.5V
Max Input Capacitance: 850pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 105 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET P-CH 20V 2.4A 8TSST
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TT8U2TR-ND | 278-TT8U2TR | 096557-TT8U2TR | TT8U2TR |
| Product Name | Single FETs, MOSFETs | 20V 2.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8U2TR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| Package Type | 8-SMD, Flat Leads | Tape & Reel (TR) | SOT3; 8-TSST | 8-SMD, Flat Lead |
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0024 kS |