Manufacturer: Rohm Semiconductor
Win Source Part Number: 802529-TT8M1TR
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Logic Level Gate, 1.5V Drive
Drain to Source Voltage (Vdss): 20V
Power - Max: 1W
Supplier Device Package: 8-TSST
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SMD, Flat Lead
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 72mOhm at 2.5A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 3.6nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 10V
Current - Continuous Drain (Id) at 25°C: 2.5A
Vgs(th) (Maximum) at Id: 1V at 1mA
MOSFET N/P-CH 20V 2.5A 8TSST Product overview: TT8M1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8M1TR can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 20V 2.5A 1W Surface Mount 8-TSST
Mosfet Array N and P-Channel 20V 2.5A 1W Surface Mount 8-TSST
Mosfet Array N and P-Channel 20V 2.5A 1W Surface Mount 8-TSST
MOSFET N/P-CH 20V 2.5A 8TSST
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 802529-TT8M1TR | 289-TT8M1TR | TT8M1TR-ND | TT8M1TR | TT8M1TR |
| Product Name | FETs - Arrays - TT8M1TR | 20V 2.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | N-Channel; P-Channel | |||
| TJ | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-SMD, Flat Leads | 8-SMD, Flat Lead | |
| Packing Method | Tape Reel; Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |