Automotive MOSFETs
SP8K22FRA is the high reliability automotive MOSFET, suitable for Switching.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1257757-SP8K22FRA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET |
| Product Number | SP8K22FRA | SP8K22FRA | 1257757-SP8K22FRA |
| Product Name | 4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) | 45V Nch+Nch Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K22FRA |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 45 volts | 45 volts | |
| IDSS | 4500 milliamps | 4500 milliamps | |
| PD | 2000 milliwatts | 2000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |