Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 896974-SP8M5TB
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array N and P-Channel 30V 6A, 7A 2W Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: *M5
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SP8M5TBCT, SP8M5TBDKR, SP8M5TBTR
MOSFET N/P-CH 30V 6A/7A 8SOP Product overview: SP8M5TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M5TB can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 6A/7A 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SP8M5TBTR-ND | 896974-SP8M5TB | 289-SP8M5TB | SP8M5TB |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M5TB | 30V 6A 7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOP | Tape & Reel (TR) |