ROHM Semiconductor USA, LLC FET, MOSFET Arrays SP8K52HZGTB

Description
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-SP8K52HZGTBDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K52HZGTBDKR-ND
FET, MOSFET Arrays 846-SP8K52HZGTBDKR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8K52HZGTBTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K52HZGTBTR-ND
FET, MOSFET Arrays 846-SP8K52HZGTBTR-ND
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8K52HZGTBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K52HZGTBCT-ND
FET, MOSFET Arrays 846-SP8K52HZGTBCT-ND
Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 100V 3A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K52HZGTB - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K52HZGTB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K52HZGTB
MOSFET 2N-CH 100V 3A 8SOP

MOSFET 2N-CH 100V 3A 8SOP

Supplier's Site
Mosfet, N-Ch, 100V, 3A, Sop Rohs Compliant Rohm - 91AH9086 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 3A, Sop Rohs Compliant Rohm
91AH9086
Mosfet, N-Ch, 100V, 3A, Sop Rohs Compliant Rohm 91AH9086
MOSFET, N-CH, 100V, 3A, SOP ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 3A, SOP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-SP8K52HZGTBDKR-ND SP8K52HZGTB 91AH9086
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 3A, Sop Rohs Compliant Rohm
Package Type "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) TO-3
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1324 - 1149766-AUIRF1324 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers