ROHM Co., Ltd. 30V 7A MOSFET Transistor SP8K3TB1

Description
MOSFET 2N-CH 30V 7A 8SOP Product overview: SP8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3TB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 30V 7A 8SOP Product overview: SP8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3TB1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A MOSFET Transistor
289-SP8K3TB1
30V 7A MOSFET Transistor 289-SP8K3TB1
MOSFET 2N-CH 30V 7A 8SOP Product overview: SP8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3TB1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7A 8SOP Product overview: SP8K3TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K3TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K3TB1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K3TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K3TB1
MOSFET 2N-CH 30V 7A 8SOP

MOSFET 2N-CH 30V 7A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SP8K3TB1 SP8K3TB1
Product Name 30V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details