ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA3NTR UMA3NTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098723-UMA3NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 098723-UMA3NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA3NTR - 098723-UMA3NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA3NTR
098723-UMA3NTR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA3NTR 098723-UMA3NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 098723-UMA3NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT5 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 098723-UMA3NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual Bipolar Transistor
293-UMA3NTR
Dual Bipolar Transistor 293-UMA3NTR
TRANS PREBIAS DUAL PNP UMT5 Product overview: UMA3NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMA3NTR can be used for catalog matching and distributor lookup.

TRANS PREBIAS DUAL PNP UMT5 Product overview: UMA3NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMA3NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMA3NCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMA3NCT-ND
Bipolar Transistor Arrays, Pre-Biased UMA3NCT-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMA3NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMA3NTR-ND
Bipolar Transistor Arrays, Pre-Biased UMA3NTR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMA3NDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMA3NDKR-ND
Bipolar Transistor Arrays, Pre-Biased UMA3NDKR-ND
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMA3NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMA3NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMA3NTR
TRANS PREBIAS DUAL PNP UMT5

TRANS PREBIAS DUAL PNP UMT5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 098723-UMA3NTR 293-UMA3NTR UMA3NCT-ND UMA3NTR
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMA3NTR Dual Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP - Pre-Biased (Dual) PNP PNP
Package Type SOT3; UMT5 Tape & Reel (TR) 5-TSSOP, SC-70-5, SOT-353
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data