ROHM Semiconductor USA, LLC 250V 3A 2.5A MOSFET Transistor SP8M70TB1

Description
MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SP8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M70TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SP8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M70TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 3A 2.5A MOSFET Transistor
289-SP8M70TB1
250V 3A 2.5A MOSFET Transistor 289-SP8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SP8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M70TB1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 250V 3A/2.5A 8SOP Product overview: SP8M70TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M70TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N/P-CH 250V 3A/2.5A 8SOIC - 687-SP8M70TB1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 250V 3A/2.5A 8SOIC
687-SP8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOIC 687-SP8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOIC

MOSFET N/P-CH 250V 3A/2.5A 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET CHECK PROD MOSFET 250V/-250V 3A/-2.5A

MOSFET CHECK PROD MOSFET 250V/-250V 3A/-2.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M70TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M70TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M70TB1
MOSFET N/P-CH 250V 3A/2.5A 8SOP

MOSFET N/P-CH 250V 3A/2.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SP8M70TB1 687-SP8M70TB1 SP8M70TB1 SP8M70TB1
Product Name 250V 3A 2.5A MOSFET Transistor MOSFET N/P-CH 250V 3A/2.5A 8SOIC MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data