MOSFET 2P-CH 30V 2A 8-SOIC Product overview: SP8J4TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8J4TB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 129316-SP8J4TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 2.4nC @ 5V
Max Input Capacitance: 190pF @ 10V
Maximum Rds On at Id,Vgs: 235 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-SP8J4TB | 129316-SP8J4TB |
| Product Name | 30V 2A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J4TB |
| PD | 2000 milliwatts | 2000 milliwatts |
| TJ | 150 C (302 F) | 150 C (302 F) |
| Package Type | Reel - TR | SOT3; 8-SOP |