Dual N-channel MOSFET in SOP8 package for switching applications, with a drain-source voltage rating of 80 V, continuous drain current of ±3.4 A, and maximum power dissipation of 2.0 W. On-resistance ranges from 90 mΩ to 160 mΩ depending on gate voltage. Built with lead-free plating and is RoHS compliant and halogen free. Packaged in tape and reel with a reel size of 330 mm and tape width of 12 mm, ordered in units of 2500 pieces.
Dual MOSFET, Dual N Channel, 3.4 A, 80 V, 0.09 ohm, 10 V, 2.5 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 71Y9322 |
| Product Name | Dual Mosfet, Dual N Channel, 3.4 A, 80 V, 0.09 Ohm, 10 V, 2.5 V Rohs Compliant Rohm |
| Polarity | N-Channel |