ROHM Co., Ltd. 30V 6A 7A MOSFET Transistor SH8M13TB1

Description
Trans Mosfet N/p-ch 30V ±6A/±7A 8-PIN Sop T/r Product overview: SH8M13TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13TB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Mosfet N/p-ch 30V ±6A/±7A 8-PIN Sop T/r Product overview: SH8M13TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13TB1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 7A MOSFET Transistor
285-SH8M13TB1
30V 6A 7A MOSFET Transistor 285-SH8M13TB1
Trans Mosfet N/p-ch 30V ±6A/±7A 8-PIN Sop T/r Product overview: SH8M13TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13TB1 can be used for catalog matching and distributor lookup.

Trans Mosfet N/p-ch 30V ±6A/±7A 8-PIN Sop T/r Product overview: SH8M13TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13TB1 - 1092748-SH8M13TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13TB1
1092748-SH8M13TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13TB1 1092748-SH8M13TB1
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092748-SH8M13TB1 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092748-SH8M13TB1
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SH8M13TB1 1092748-SH8M13TB1
Product Name 30V 6A 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13TB1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
Dual N-channel 80 V, 23 mΩ standard level MOSFET - BUK7K23-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 17000 milliamps
View Details
8 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers