ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased UMF21NTR

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - UMF21NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMF21NTR-ND
Bipolar Transistor Arrays, Pre-Biased UMF21NTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-UMF21NTR
0.15W Bipolar Transistor 293-UMF21NTR
TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF21NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF21NTR can be used for catalog matching and distributor lookup.

TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF21NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF21NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF21NTR - 096807-UMF21NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF21NTR
096807-UMF21NTR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF21NTR 096807-UMF21NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 096807-UMF21NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096807-UMF21NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 260MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT6
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 5V / 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMF21NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMF21NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMF21NTR
TRANS NPN PREBIAS/PNP 0.15W UMT6

TRANS NPN PREBIAS/PNP 0.15W UMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
UMF21NTR
Bipolar Transistors - Pre-Biased UMF21NTR
Bipolar Transistors - Pre-Biased PNP/DTR BIP 12V .5A

Bipolar Transistors - Pre-Biased PNP/DTR BIP 12V .5A

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number UMF21NTR-ND 293-UMF21NTR 096807-UMF21NTR UMF21NTR UMF21NTR
Product Name Bipolar Transistor Arrays, Pre-Biased 0.15W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF21NTR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN; PNP NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP
Unlock Full Specs
to access all available technical data