ROHM Semiconductor USA, LLC 100V 3A 2.5A MOSFET Transistor SP8M51TB1

Description
MOSFET N/P-CH 100V 3A/2.5A 8SOP Product overview: SP8M51TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M51TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 100V 3A/2.5A 8SOP Product overview: SP8M51TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M51TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 3A 2.5A MOSFET Transistor
289-SP8M51TB1
100V 3A 2.5A MOSFET Transistor 289-SP8M51TB1
MOSFET N/P-CH 100V 3A/2.5A 8SOP Product overview: SP8M51TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M51TB1 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 100V 3A/2.5A 8SOP Product overview: SP8M51TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M51TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M51TB1 - 030740-SP8M51TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M51TB1
030740-SP8M51TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M51TB1 030740-SP8M51TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 030740-SP8M51TB1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 3A, 2.5A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 030740-SP8M51TB1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3A, 2.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8M51TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8M51TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8M51TB1
MOSFET N/P-CH 100V 3A/2.5A 8SOP

MOSFET N/P-CH 100V 3A/2.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SP8M51TB1 030740-SP8M51TB1 SP8M51TB1
Product Name 100V 3A 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M51TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
150V 13A MOSFET Transistor - 278-AUIRF6215 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
View Details
7 suppliers