ROHM Semiconductor USA, LLC 4V Drive Nch+Pch MOSFET SH8M13

Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch+Pch MOSFET - SH8M13 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch+Pch MOSFET
SH8M13
4V Drive Nch+Pch MOSFET SH8M13
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13 - 1248696-SH8M13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13
1248696-SH8M13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13 1248696-SH8M13
Manufacturer: Rohm Semiconductor Win Source Part Number: 1248696-SH8M13 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1248696-SH8M13
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
285-SH8M13
4V MOSFET Transistor 285-SH8M13
4V Drive Nch + Pch MOSFET Product overview: SH8M13 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13 can be used for catalog matching and distributor lookup.

4V Drive Nch + Pch MOSFET Product overview: SH8M13 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SH8M13 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SH8M13 1248696-SH8M13 285-SH8M13
Product Name 4V Drive Nch+Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - SH8M13 4V MOSFET Transistor
Polarity N-Channel; P-Channel
V(BR)DSS 30 volts
IDSS 6000 milliamps
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810029SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers