SP8M51 is a Power MOSFET with Low on-resistance, suitable for switching.
MOSFET N/P-CH 100V 3A/2.5A SOP8 Product overview: SP8M51 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8M51 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 092855-SP8M51
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 3A, 2.5A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8M51 | 285-SP8M51 | 092855-SP8M51 |
| Product Name | 100V Nch+Pch Power MOSFET | 100V 3A 2.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8M51 |
| Polarity | N-Channel; P-Channel | P-Channel | |
| V(BR)DSS | 100 volts | 100 volts | |
| IDSS | 3000 milliamps | ||
| QG | 8.5 nC | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts |