The UMD5N is a dual digital transistor in an SOT-363 (UMT6) package, integrating an NPN and a PNP transistor with built-in bias resistors for inverter, interface, and driver applications. It supports a maximum collector current of ±100 mA and a supply voltage of ±50 V. The package measures 2.0 mm × 2.1 mm. The device is RoHS compliant and features thin-film resistors enabling negative biasing without parasitic effects. Each transistor element must not dissipate more than 120 mW, with a total power dissipation limit of 150 mW. The junction operating temperature range is from -55°C to 150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277287-UMD5N
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: UMD5N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMD5N can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | UMD5N | UMD5N | 1277287-UMD5N | 293-UMD5N |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMD5N | Dual Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP |