Mosfet Array 2 N-Channel (Dual) 60V 4.5A (Ta) 2W Surface Mount 8-SOP
MOSFET, AEC-Q101, DUAL N-CH, 60V, SOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes
MOSFET Nch+Nch 60V Vds 4.5A 0.055Rds(on) 7Qg
MOSFET 2N-CH 60V 4.5A 8SOP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SP8K32FRATBTR-ND | 58AC4126 | SP8K32FRATB | SP8K32FRATB |
| Product Name | FET, MOSFET Arrays | Mosfet, Aec-Q101, Dual N-Ch, 60V, Sop; Transistor Polarity Rohm | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | Automotive |