Mosfet Array N and P-Channel 30V 9A (Ta), 7A (Ta) 2W Surface Mount 8-SOP
MOSFET N/P-CH 30V 9A/7A 8SOP Product overview: SP8M4FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M4FRATB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 810354-SP8M4FRATB
Packaging: Reel
Mounting Style: SMD
FET Type: N and P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 2W
Supplier Device Package: 8-SOP
Temperature Range - Operating: 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 18mOhm at 9A, 10V, 28mOhm at 7A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 15nC at 5V, 25nC at 5V
Input Capacitance (Ciss) (Maximum) at Vds: 1190pF at 10V, 2600pF at 10V
Current - Continuous Drain (Id) at 25°C: 9A , 7A
Vgs(th) (Maximum) at Id: 2.5V at 1mA
MOSFET Nch+Pch 30V Vds 9A 0.017Rds(on) 15Qg
MOSFET N/P-CH 30V 9A/7A 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SP8M4FRATBTR-ND | 289-SP8M4FRATB | 810354-SP8M4FRATB | SP8M4FRATB | SP8M4FRATB |
| Product Name | FET, MOSFET Arrays | 30V 9A 7A MOSFET Transistor | FETs - Arrays - SP8M4FRATB | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement |