ROHM Semiconductor USA, LLC 4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) SP8K24FRA

Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) - SP8K24FRA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101)
SP8K24FRA
4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) SP8K24FRA
Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(N+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
4V MOSFET Transistor
285-SP8K24FRA
4V MOSFET Transistor 285-SP8K24FRA
4V Drive Nch+Nch MOSFET Product overview: SP8K24FRA from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8K24FRA can be used for catalog matching and distributor lookup.

4V Drive Nch+Nch MOSFET Product overview: SP8K24FRA from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8K24FRA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K24FRA - 1257758-SP8K24FRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K24FRA
1257758-SP8K24FRA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K24FRA 1257758-SP8K24FRA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1257758-SP8K24FRA Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1257758-SP8K24FRA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SP8K24FRA 285-SP8K24FRA 1257758-SP8K24FRA
Product Name 4V Drive Nch+Nch MOSFET (Corresponds to AEC-Q101) 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K24FRA
Polarity N-Channel
V(BR)DSS 45 volts
IDSS 6000 milliamps
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16322Q5 N-Channel NexFET™ Power MOSFETs - CSD16322Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0058 ohms
View Details
7 suppliers
 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKM,315 - 1004053-2N7002BKM,315 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 360 milliwatts
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers