ROHM Semiconductor GmbH 100V Nch+Nch Power MOSFET SH8K52

Description
SH8K52 is a Power MOSFET with Low on-resistance, suitable for switching.
Datasheet
Description
SH8K52 is a Power MOSFET with Low on-resistance, suitable for switching.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Nch+Nch Power MOSFET - SH8K52 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
100V Nch+Nch Power MOSFET
SH8K52
100V Nch+Nch Power MOSFET SH8K52
SH8K52 is a Power MOSFET with Low on-resistance, suitable for switching.

SH8K52 is a Power MOSFET with Low on-resistance, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number SH8K52
Product Name 100V Nch+Nch Power MOSFET
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 3000 milliamps
QG 8.5 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3555-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC065N06LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0065 ohms
View Details
3 suppliers