SH8M11 is a single-package dual MOSFET containing an N-channel and P-channel device, designed for switching applications with 4V drive capability. It is housed in an SOP8 package measuring 4.9 mm by 6.0 mm. Both transistors support a drain-source voltage of 30 V and a continuous drain current of ±3.5 A. The N-channel device has a maximum on-resistance of 126 mΩ at 4.5 V gate drive, while the P-channel device has a maximum on-resistance of 155 mΩ at 4.0 V gate drive. The package is rated for a total power dissipation of 2.0 W when mounted on a ceramic board. The device complies with RoHS standards and is supplied in tape packaging with a minimum order quantity of 2500 pieces.
MOSFET, N& P-CH, 30V, SOP8; Transistor Polarity:N and P Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 10AC9106 |
| Product Name | Mosfet, N& P-Ch, 30V, Sop8; Transistor Polarity Rohm |
| IDSS | 3500 milliamps |