ROHM Semiconductor USA, LLC FET, MOSFET Arrays SM6K2T110

Description
Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SM6K2T110TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SM6K2T110TR-ND
FET, MOSFET Arrays SM6K2T110TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Buy Now Datasheet
FET, MOSFET Arrays - SM6K2T110CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SM6K2T110CT-ND
FET, MOSFET Arrays SM6K2T110CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Buy Now Datasheet
FET, MOSFET Arrays - SM6K2T110DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SM6K2T110DKR-ND
FET, MOSFET Arrays SM6K2T110DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Mosfet Array 2 N-Channel (Dual) 60V 200mA 300mW Surface Mount SMT6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2T110 - 028957-SM6K2T110 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2T110
028957-SM6K2T110
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2T110 028957-SM6K2T110
Manufacturer: Rohm Semiconductor Win Source Part Number: 028957-SM6K2T110 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: SMT6 Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 200mA Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 4.4nC @ 10V Max Input Capacitance: 15pF @ 10V Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2; SM6K2T110; DMN601DMK; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 028957-SM6K2T110
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: SMT6
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 4.4nC @ 10V
Max Input Capacitance: 15pF @ 10V
Maximum Rds On at Id,Vgs: 2.4 Ohm @ 200mA, 10V
Alternative Parts (Cross-Reference): DMN601DMK-7; SM6K2; SM6K2T110; DMN601DMK;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 0.2A MOSFET Transistor
289-SM6K2T110
60V 0.2A MOSFET Transistor 289-SM6K2T110
MOSFET 2N-CH 60V 0.2A SMT6 Product overview: SM6K2T110 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SM6K2T110 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.2A SMT6 Product overview: SM6K2T110 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SM6K2T110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SM6K2T110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SM6K2T110
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SM6K2T110
MOSFET 2N-CH 60V 0.2A SMT6

MOSFET 2N-CH 60V 0.2A SMT6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2N-CH 60V 200MA SOT-23-6

MOSFET 2N-CH 60V 200MA SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SM6K2T110TR-ND 028957-SM6K2T110 289-SM6K2T110 SM6K2T110 SM6K2T110
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SM6K2T110 60V 0.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SC-74, SOT-457 SOT3; SMT6 Tape & Reel (TR) SC-74, SOT-457
Polarity N-Channel N-Channel
V(BR)DSS 60 volts
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers