Manufacturer: Rohm Semiconductor
Win Source Part Number: 901919-UM6K31NFHATCN
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 250mA (Ta) 150mW Surface Mount UMT6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: UM6K31
Categories: Discrete Semiconductor Products
Case / Package: UMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: UM6K31NFHATCNCT, UM6K31NFHATCNTR, UM6K31NFHATCNDKR
Mosfet Array 2 N-Channel (Dual) 60V 250mA (Ta) 150mW Surface Mount UMT6
Mosfet Array 2 N-Channel (Dual) 60V 250mA (Ta) 150mW Surface Mount UMT6
Mosfet Array 2 N-Channel (Dual) 60V 250mA (Ta) 150mW Surface Mount UMT6
MOSFET 2N-CH 60V 0.25A UMT6 Product overview: UM6K31NFHATCN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.25A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UM6K31NFHATCN can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, DUAL N-CH, 60V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):1.7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; RoHS Compliant: Yes
MOSFET 2N-CH 60V 0.25A UMT6
MOSFET Nch+Nch 60V Vds 3Rds(on) SOT-363
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 901919-UM6K31NFHATCN | UM6K31NFHATCNCT-ND | 289-UM6K31NFHATCN | 89Y7411 | UM6K31NFHATCN | UM6K31NFHATCN |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UM6K31NFHATCN | FET, MOSFET Arrays | 60V 0.25A MOSFET Transistor | Mosfet, Aec-Q101, Dual N-Ch, 60V, Sot-363; Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | ||||
| Package Type | SOT3; UMT6 | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | TO-3; SOT3 | Automotive | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement |