Manufacturer: Rohm Semiconductor
Win Source Part Number: 126403-SP8K4TB
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: SP8K4
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1190pF @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): AP4226AGM-HF; AP4226GM-HF; AO4914L;
Introduction Date: October 09, 2002
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 30V 9A 8-SOIC Product overview: SP8K4TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SP8K4TB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 126403-SP8K4TB | 285-SP8K4TB |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8K4TB | 30V 9A SOIC MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 2000 milliwatts | 2000 milliwatts |