ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased UMF4NTR

Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - UMF4NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMF4NTR-ND
Bipolar Transistor Arrays, Pre-Biased UMF4NTR-ND
Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6

Pre-Biased Bipolar Transistor (BJT) 1 NPN Pre-Biased, 1 PNP 50V, 12V 100mA, 500mA 250MHz, 260MHz 150mW Surface Mount UMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4NTR - 048512-UMF4NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4NTR
048512-UMF4NTR
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4NTR 048512-UMF4NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 048512-UMF4NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz, 260MHz Transistor Polarity: 1 NPN Pre-Biased, 1 PNP Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMT6 Maximum Current Collector: 100mA, 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 20 @ 20mA, 5V / 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048512-UMF4NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz, 260MHz
Transistor Polarity: 1 NPN Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMT6
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 12V
Max Vce (sat): 300mV @ 500μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 20mA, 5V / 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-UMF4NTR
0.15W Bipolar Transistor 293-UMF4NTR
TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4NTR can be used for catalog matching and distributor lookup.

TRANS NPN PREBIAS/PNP 0.15W UMT6 Product overview: UMF4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMF4NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
UMF4NTR
Bipolar Transistors - Pre-Biased UMF4NTR
Bipolar Transistors - Pre-Biased DUAL PNP 12V 500MA

Bipolar Transistors - Pre-Biased DUAL PNP 12V 500MA

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMF4NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMF4NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMF4NTR
TRANS NPN PREBIAS/PNP 0.15W UMT6

TRANS NPN PREBIAS/PNP 0.15W UMT6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number UMF4NTR-ND 048512-UMF4NTR 293-UMF4NTR UMF4NTR UMF4NTR
Product Name Bipolar Transistor Arrays, Pre-Biased TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF4NTR 0.15W Bipolar Transistor Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP; 1 NPN Pre-Biased, 1 PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

0.25W Bipolar Transistor - 293-BCR148SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 50 volts
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1658603 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details