Mosfet Array N and P-Channel 100V 3A (Ta), 2.5A (Ta) 2W Surface Mount 8-SOP
MOSFET N/P-CH 100V 3A/2.5A 8SOP Product overview: SP8M51FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3A, 2.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8M51FRATB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379965-SP8M51FRATB
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Base Product Number: SP8M51
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta), 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 170mOhm @ 3A, 10V, 290mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 8.5nC @ 5V, 12.5nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 610pF @ 10V, 1550pF @ 25V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 2W
Configuration: N and P-Channel
MOSFET N/P-CH 100V 3A/2.5A 8SOP
MOSFET, AEC-Q101, N&P-CH, 100V, 3A, SOP; Transistor Polarity:N and P Channel; Continuous Drain Current Id:3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes
MOSFET Nch+Pch 100V Vds 3A 0.135Rds(on) 8.5Qg
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8M51FRATBTR-ND | 289-SP8M51FRATB | 1379965-SP8M51FRATB | SP8M51FRATB | 58AC4129 | SP8M51FRATB |
| Product Name | FET, MOSFET Arrays | 100V 3A 2.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N&p-Ch, 100V, 3A, Sop; Transistor Polarity Rohm | MOSFET |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3 | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel; P-Channel | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0035 kS |