MOSFET 2P-CH 12V 3.5A 8TSST Product overview: TT8J11TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TT8J11TCR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1114851-TT8J11TCR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate, 1.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSST
Maximum Power Dissipation: 650mW
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 22nC @ 4.5V
Max Input Capacitance: 2600pF @ 6V
Maximum Rds On at Id,Vgs: 43 mOhm @ 3.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Mosfet Array 2 P-Channel (Dual) 12V 3.5A 650mW Surface Mount 8-TSST
Mosfet Array 2 P-Channel (Dual) 12V 3.5A 650mW Surface Mount 8-TSST
Mosfet Array 2 P-Channel (Dual) 12V 3.5A 650mW Surface Mount 8-TSST
MOSFET 2P-CH 12V 3.5A 8TSST
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-TT8J11TCR | 1114851-TT8J11TCR | TT8J11TCRCT-ND | TT8J11TCR |
| Product Name | 12V 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TT8J11TCR | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| Transconductance | 0.0040 kS | |||
| PD | 1.25 milliwatts | 650 milliwatts |