Mosfet Array 2 N-Channel (Dual) 45V 4.5A (Ta) 2W Surface Mount 8-SOP
Win Source Part Number: 1278556-SP8K22FRATB
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 45V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Ta)
Rds On (Max) @ Id, Vgs: 46mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 9.6nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 550pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Other Names: SP8K22FRATBCT,SP8K22
Base Product Number: SP8K22
MOSFET 2N-CH 45V 4.5A 8SOP Product overview: SP8K22FRATB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K22FRATB can be used for catalog matching and distributor lookup.
MOSFET Nch+Nch 45V Vds 4.5A 0.046Rds(on) 6.8Qg
MOSFET 2N-CH 45V 4.5A 8SOP
MOSFET, AEC-Q101, DUAL N-CH, 45V, SOP; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.033ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SP8K22FRATBTR-ND | 1278556-SP8K22FRATB | 289-SP8K22FRATB | SP8K22FRATB | SP8K22FRATB | 58AC4125 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 45V 4.5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, Dual N-Ch, 45V, Sop; Transistor Polarity Rohm |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | Tape & Reel (TR) | Automotive | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| Polarity | N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0035 kS |