The UMD2N FHA is a dual digital transistor consisting of an NPN and a PNP transistor with integrated bias resistors in a UMT6 (SOT-363) package, designed for use in inverter, interface, and driver circuits. Each transistor has a collector current rating of 100 mA and a collector-emitter voltage of 50 V. The total power dissipation is 150 mW, with a maximum junction temperature of 150°C. The device is AEC-Q101 qualified for automotive applications. The package dimensions and mounting compatibility with UMT3 automatic mounting machines support high-density surface mounting. Input resistance is 22 kΩ for both transistors, and transition frequency is 250 MHz at 100 MHz. The part meets RoHS compliance and operates from -55°C to +150°C storage temperature.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMD2NFHA | UMD2NFHA |
| Product Name | NPN+PNP, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP+NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN; PNP | NPN; PNP |