ROHM Semiconductor USA, LLC 500V 0.5A MOSFET Transistor SP8K80TB1

Description
MOSFET 2N-CH 500V 0.5A 8SOP Product overview: SP8K80TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K80TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 500V 0.5A 8SOP Product overview: SP8K80TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K80TB1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 0.5A MOSFET Transistor
289-SP8K80TB1
500V 0.5A MOSFET Transistor 289-SP8K80TB1
MOSFET 2N-CH 500V 0.5A 8SOP Product overview: SP8K80TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K80TB1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 500V 0.5A 8SOP Product overview: SP8K80TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 0.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8K80TB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 846-SP8K80TB1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K80TB1TR-ND
FET, MOSFET Arrays 846-SP8K80TB1TR-ND
Mosfet Array 2 N-Channel (Dual) 500V 500mA (Ta) 2W (Ta) Surface Mount 8-SOP

Mosfet Array 2 N-Channel (Dual) 500V 500mA (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8K80TB1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K80TB1CT-ND
FET, MOSFET Arrays 846-SP8K80TB1CT-ND
MOSFET 2N-CH 500V 0.5A 8SOP

MOSFET 2N-CH 500V 0.5A 8SOP

Buy Now Datasheet
FET, MOSFET Arrays - 846-SP8K80TB1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-SP8K80TB1DKR-ND
FET, MOSFET Arrays 846-SP8K80TB1DKR-ND
MOSFET 2N-CH 500V 0.5A 8SOP

MOSFET 2N-CH 500V 0.5A 8SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 973739-SP8K80TB1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
973739-SP8K80TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 973739-SP8K80TB1
Win Source Part Number: 973739-SP8K80TB1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 500V Current - Continuous Drain (Id) @ 25°C: 500mA (Ta) Rds On (Max) @ Id, Vgs: 11.7Ohm @ 250mA, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power - Max: 2W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 23.5pF @ 25V ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: 846-SP8K80TB1TR

Win Source Part Number: 973739-SP8K80TB1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 500V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Rds On (Max) @ Id, Vgs: 11.7Ohm @ 250mA, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 3.8nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 23.5pF @ 25V
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-SP8K80TB1TR

Buy Now Datasheet
FET, MOSFET Arrays - SP8K80TB1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SP8K80TB1
FET, MOSFET Arrays SP8K80TB1
10V DRIVE NCH+NCH MOSFET: COMPLE

10V DRIVE NCH+NCH MOSFET: COMPLE

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8K80TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8K80TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8K80TB1
MOSFET 2N-CH 500V 0.5A 8SOP

MOSFET 2N-CH 500V 0.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SP8K80TB1 846-SP8K80TB1TR-ND 973739-SP8K80TB1 SP8K80TB1 SP8K80TB1
Product Name 500V 0.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
Transconductance 1.00E-4 kS
PD 2 milliwatts
Unlock Full Specs
to access all available technical data