ROHM Semiconductor USA, LLC Single Bipolar Transistors UM2222AU3T106

Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3
Request a Quote
Description
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rohm NPN transistor, part number 02AH3035, is designed for medium power applications with a maximum collector-emitter voltage of 40V and a collector current rating of 600mA. It features a power dissipation capability of 200mW and operates effectively at a junction temperature of up to 150°C. The transistor is AEC-Q101 qualified, indicating its suitability for automotive applications. It has a transition frequency of 300MHz, making it suitable for high-speed switching applications. The device is packaged in a SOT-323 (UMT3) format, facilitating easy integration into compact designs. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Rohm NPN transistor, part number 02AH3035, is designed for medium power applications with a maximum collector-emitter voltage of 40V and a collector current rating of 600mA. It features a power dissipation capability of 200mW and operates effectively at a junction temperature of up to 150°C. The transistor is AEC-Q101 qualified, indicating its suitability for automotive applications. It has a transition frequency of 300MHz, making it suitable for high-speed switching applications. The device is packaged in a SOT-323 (UMT3) format, facilitating easy integration into compact designs. Additionally, it is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 846-UM2222AU3T106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-UM2222AU3T106DKR-ND
Single Bipolar Transistors 846-UM2222AU3T106DKR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-UM2222AU3T106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-UM2222AU3T106CT-ND
Single Bipolar Transistors 846-UM2222AU3T106CT-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single Bipolar Transistors - 846-UM2222AU3T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
846-UM2222AU3T106TR-ND
Single Bipolar Transistors 846-UM2222AU3T106TR-ND
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Bipolar Transistors - 2643897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643897P
Bipolar Transistors 2643897P
ROHM UM2222AU3T106 Transistor

ROHM UM2222AU3T106 Transistor

Supplier's Site
Bipolar Transistors - 2643896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643896
Bipolar Transistors 2643896
ROHM UM2222AU3T106 Transistor

ROHM UM2222AU3T106 Transistor

Supplier's Site
Bipolar Transistors - 2643897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2643897
Bipolar Transistors 2643897
ROHM UM2222AU3T106 Transistor

ROHM UM2222AU3T106 Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1102228-UM2222AU3T106 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1102228-UM2222AU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1102228-UM2222AU3T106
Win Source Part Number: 1102228-UM2222AU3T10 6 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Package / Case: SC-70, SOT-323 Supplier Device Package: UMT3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Rohm Semiconductor Other Names: 846-UM2222AU3T106CT, 846-UM2222AU3T106TR, 846-UM2222AU3T106DKR Base Product Number: UM2222

Win Source Part Number: 1102228-UM2222AU3T106
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: UMT3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-UM2222AU3T106CT,846-UM2222AU3T106TR,846-UM2222AU3T106DKR
Base Product Number: UM2222

Buy Now Datasheet
Singapore, Singapore
40V 0.6A Bipolar Transistor
276-UM2222AU3T106
40V 0.6A Bipolar Transistor 276-UM2222AU3T106
TRANS NPN 40V 0.6A UMT3 Product overview: UM2222AU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UM2222AU3T106 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A UMT3 Product overview: UM2222AU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UM2222AU3T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UM2222AU3T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UM2222AU3T106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UM2222AU3T106
TRANS NPN 40V 0.6A UMT3

TRANS NPN 40V 0.6A UMT3

Supplier's Site
Single Bipolar Transistors - UM2222AU3T106 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
UM2222AU3T106
Single Bipolar Transistors UM2222AU3T106
TRANS NPN 40V 0.6A UMT3

TRANS NPN 40V 0.6A UMT3

Supplier's Site Datasheet
Trans, Npn, 40V, 0.6A, 150Deg C, 0.2W; Transistor Polarity Rohm - 02AH3035 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.6A, 150Deg C, 0.2W; Transistor Polarity Rohm
02AH3035
Trans, Npn, 40V, 0.6A, 150Deg C, 0.2W; Transistor Polarity Rohm 02AH3035
TRANS, NPN, 40V, 0.6A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:200mW; DC Collector Current:600mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANS, NPN, 40V, 0.6A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:300MHz; Power Dissipation Pd:200mW; DC Collector Current:600mA; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 846-UM2222AU3T106DKR-ND 2643897P 1102228-UM2222AU3T106 276-UM2222AU3T106 UM2222AU3T106 UM2222AU3T106 02AH3035
Product Name Single Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 40V, 0.6A, 150Deg C, 0.2W; Transistor Polarity Rohm
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT323; SOT-323 SOT3 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3
IC(max) 600 milliamps 600 milliamps 600 milliamps
Power Gain 100 dB
Operating Frequency 300 MHz 300 MHz
Unlock Full Specs
to access all available technical data