ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J2TB SP8J2TB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 121478-SP8J2TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.5nC @ 5V Max Input Capacitance: 850pF @ 10V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 121478-SP8J2TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.5nC @ 5V Max Input Capacitance: 850pF @ 10V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J2TB - 121478-SP8J2TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J2TB
121478-SP8J2TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J2TB 121478-SP8J2TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 121478-SP8J2TB Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 8.5nC @ 5V Max Input Capacitance: 850pF @ 10V Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Rohm Semiconductor
Win Source Part Number: 121478-SP8J2TB
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 8.5nC @ 5V
Max Input Capacitance: 850pF @ 10V
Maximum Rds On at Id,Vgs: 56 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - SP8J2TBCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SP8J2TBCT-ND
FET, MOSFET Arrays SP8J2TBCT-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
Singapore, Singapore
30V 4.5A SOIC MOSFET Transistor
289-SP8J2TB
30V 4.5A SOIC MOSFET Transistor 289-SP8J2TB
MOSFET 2P-CH 30V 4.5A 8-SOIC Product overview: SP8J2TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J2TB can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 30V 4.5A 8-SOIC Product overview: SP8J2TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SP8J2TB can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SP8J2TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SP8J2TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SP8J2TB
MOSFET 2P-CH 30V 4.5A 8-SOIC

MOSFET 2P-CH 30V 4.5A 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 121478-SP8J2TB SP8J2TBCT-ND 289-SP8J2TB SP8J2TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SP8J2TB FET, MOSFET Arrays 30V 4.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFR3607TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers